ASME vessel:2(c) (3) under the table UCS-56 (PWHT requirement for CS & LAS)?
The clause states that "Postweld heat treatment is mandatory for welded joints of all thicknesses if required by UW-2, except postweld heat treatment is not mandatory under the conditions specified below: for groove welds not over 1/2 in. (13 mm) in size or fillet welds with a throat thickness of 1/2 in. (13 mm) or less used for attaching nonpressure parts to pressure parts provided preheat to a minimum temperature of 200°F (95°C) is applied when the thickness of the pressure part exceeds 11/4 in. (32 mm)"
if base metal thickness of pressure part is 36mm and fillet weld size of welded part is 12mm. Can this statement applied for PWHT?
"Almost" Good Answers: