Hello,
I' am considering using a air hammer for an insertion tool - modified to accept a machined block that fits the contour of the inserting piece. (male portion of the assembly). After much searching I have not been able to find any information on the force seen at the shaft e.g. an air chisel like the specs from he one below. Given the specs below does anyone know of the method or source of information for determining the force at the chisel end e.g. with an input pressure tot he gun of 60 - 90 PSI.
Thanks
Shank Opening .401
• Bore Diameter in 3/4
• Piston Stroke in 2.28
• Avg. Air Consumption cfm 3.5
• Actual Air Consumption @ load cfm 14
• Air Inlet Thread Size NPTF in. 1/4
• Min. Hose Size in. 3/8
• Sound Pressure dB(A) 103
• Blows per min @90 PSI 3,50