Hi,
Could anybody help me out in determining the caloric factor (Kc) which is to be used for calculating fouling factor for 1-2 shell and tube exchanger. The heat is exchanged between hot Vacuum distillate and cold Crude. The inlet temperature of VD is 151 deg C and outlet is 142 deg C, density - 799.2 kg/m3 and API-45.6. The cold side conditions are: inlet temp-98 deg C, Outlet temp- 120 deg C, density- 801.3 kg/m3,API- 45.1. Iam following Kern method for the same.
Thank you in advance,