A gas field has an 8" export pipeline running to a main power station. The field development states that up to 70 MMscf/d of gas is to be exported to this power station. The gas is exported from the platform at a pressure of up to 130 bara.
For reasons best known to themselves, the power station has requested that the gas must be delivered at 80 bara.
Question 1.
Is the maximum platform export pressure sufficient to satisfy this request?
Question 2.
Will there be spare capacity available in the gas export pipeline to increase gas production in the future?
Information
Sea temperature 5 °C
Inlet gas temperature 35 °C
Length 43 km
Pipe internal diameter 190 mm
Roughness - e 0.03 mm
Mole weight, M 19.5 kg/kmol
Gas viscosity 0.011 mPa.s (cP)
Ignore any elevation changes.