For double decker air handling unit, supply air fan having static pressure of 75 mm sucking air from fresh air plenum.The return air fan having static pressure of 15 mm forcing air into return air plenum, out of which some quantity is exhausted out and remaining is returned to fresh air plenum.Fresh air quantity equal to exhausted air is to be taken into the system.The problem is that whether fresh air will be sucked into the fresh air plenum or not?