Dear Friends,
Our vendor supplied Automatic Fire Suppression System on the HFC227es based(NFPA 2001) . As per there hydraulic calculation ,they suplied most of the materials with gas(HFC227ea). But when they installed there equipments I have noticed there are no orifice on the nozzle , asked them the said they are localy drilled and make orifice diameter . is it ok for us , as per my knowledge , manufacture prepare there hydraulic calulation and drilled and made orifice diameter. If they localy make , which part is importad to rectify.
Extingusher Gas: HFC227ea
Design Concentration( A,B,C,D & E type fire): 7.2%
Working Pressure: 25bar
Number of Zone: 3 (Three)
FCP: COnventional (Cross Zone type)
"Almost" Good Answers: