Dear Engineers,
My company will fabricate one pressure vessel using SA 516 Gr 70 + HIC plate (sour service) for shell and head. The thickness of shell and head are 148mm and 85mm respectively. The problem is the plate manufacturer can only provide carbon steel plate with carbon equivalent 0.47% which exceeded our clinet specification for maximum Cev = 0.43%. As agreed by our client, we have to qualify new WPS using the same plate material. I need advice from you all how to control welding parameters during welding qualification to minimize weldiability problem due to high CEV. What is recommended pre-heat and interpass temperature? What type of electrode or filer wire to be used?
Thanks & regards
"Almost" Good Answers: