We are making a molded battery connector using 5/16-18 low carbon threaded rod. It is inserted in a pass through hole in a 3/4" sq steel bar 3/4" long. we are drilling and pinning it with a 3/16" dia spring pin. Over-molded with Zytel.
We fasten the molded part to a chassis and 1 end of the rod to a bussbar and torqued to 12 ft/lbs (Eng handbook)
Our customer fastens the battery cable to the exposed end of the rod. we are finding that several rods have snapped of in the field. This could be due to brute force or weaking of the rod due to drilling & pinning.
Any idea on torque for a modified threaded rod? Should we lower our torque specs?