I'd like to (more or less continuously) measure the "instantaneous" weight of an object, hydraulically, while it is being lifted (and lowered) hydraulically. Perhaps, a tee-in to the hydraulic circuit piping would be the starting point. It would operate in unsheltered environment; moderately below freezing to 120F above; 10-to-30 seconds duty cycle; up to 200 cycles per day; 2000+hr MTBF; analog, digital, mixed are considered. averaged accuracy within...5-10 lb max error. Any ideas or resources for a robust design approach are welcome.
Thank you.