I am trying to rewire this lamp but the problem is relay ( which i think is acting as ignitor here) I guess because if I change it back to old relay, the whole things works and we dont have any information on old relay as the lamp is very old and most of old relay have started failing.
the components of the holder are:
1.High Voltage Pulse Transformer for CSI 1000 lamp
2.2X capacitors (230 nF, 1000V),[C2=C3]
3. 1X capacitor (4700PF, 3KV) , these I put new one, earlier 5000PF, 800V)
4. 1XResistor (4700ohm, 2W),[R1]
5. 1XResistor (5500000ohm, 23 W)
I have drawn a circuit diagram as well. The lamp holder type is G38 and globe used is SPL 1000, CSI 1000 PAR 64, Mogul Bi Post type.
any alternative for relay
(ignitor can I can use with this circuit)???
I will really appreciate any help.