sir
steam turbine is driving a induced draft blower through single reduction single halical gear box two turbine wheels are also mounting on pinon pinion locating taperland bearing is on out board side.taper land thrust bearing for slow speed gear is on the t wheel side maximum opperating speed for blower is 1080 rpm blower was working on 1040 rpm suddenly delta p of lube oil increased and rpm decreased temprature of thrust bearing of SS gear increased after hour running in his position stop the blower gear thrust bearing and thrust disk found badly dammage