Hi there,
I have problems with our guide roll gerboxes, input pinion gear box shaft keep broken. this gearbox driven by 4kW/1740 rpm AC motor and turning 3350 mm FL steel roll with diameter of 318 mm. geabox has a max torque of 192 Nm, gearbox ratio is 1:3.08. input pinion shaft is 18 mm, output pinion sfat diameter is 25 mm. this guide rolls locate in coating area of paper machine. and there are 42 numbres.
What will be the problems, Please help