Two winding motor are usually design in a single motor and it has two type of speed that is the High Speed and Low Speed operation. The Low Speed motor winding is about 31.5 Ohm and the High Speed motor winding is about 3.5 Ohms.
The motor are usually are low rated power up to 7.5KW. Starter for these motor are usually using DOL Starter.
__________________
Management is just like a bunch of Monkey sitting on a tall tree. Some climb to the highest branch and some at the lowest branch. The highest Monkey look down and see a lot of happy faces but the lower Monkey looks up and see nothing but all the....