Can anybody provide information for motor class 1(eff 1) motors?
Peak current, FLA, speed vs current curves etc?
I am trying to find out what would be the max inrush current for a 11 kW 3 phase, 480 VAC motor that is moving a Positive displacement pump.
I know that the motor is a 11 kW 3 phase, 480 VAC Class 1 (Eff 1) but little about the actual torque demand of the load. So i am trying to estimate, at least, what the maximum (worse case scenario) inrush currnet would be based on the available information.
Thanks!