Hello
I have 50kV rated silicon rubber cable used in Matsusada HV Power supplies. Can any one tell me where I can purchase these. Cable markings are E148000 AWM STYLE 3239-22 AWG 105C 50kV DC. Matsusada is co-operating in giving us extra cable. I need to find source and buy it separately.
Cable inner core is single 1mm diameter copper, 5mm diameter silicone rubber insulation, braided copper shield and silicon rubber sheath about 7mm diameter overall cable diameter.
I need about 100m to 300m cable.
__________________
Prof. (Dr.) Shyam, Managing Director for Sensors Technology Private Limited. Gwalior, MP474001, India.