Hello Gentlemen!
can you help me decide which one is best suitable for our needs. I work here in Saudi Arabia and our company planning to buy a generator for emergency use in case of Saudi Electric company power failure. Incoming voltage from Saudi Electric Company is 13800 volts to our Medium Voltage Switchgears. Then we have stepdown transformers ( 6ea.) 13800/400 volts with 1600kva capacity then 6 Distribution panels. Each Transformer/Distribution panels are dependent to each other.
Meaning they are no TIE. If 1 is out of Order, the other can not supply the load of the other. Presently we received quotation from various Suppliers all with 2 options.
1st Option: Six 380 volts, 3 phase, 60 hertz, 1.1MW capacity generator utilizing 6 step up transformers, sync panel and ATS.
2nd Option: Three 2.2 MW Generator, 13,800 volts, 3 phase 60 Hertz, Sync panel and ATS.
Medium voltage Generator + accessories & installation cost is 10% more compared to Low voltage.
Considering the Operation , Maintenance & Efficiency can you help me decide which one to SELECT?
Please help soon .
Thanks & regards,
Dalton