Hi.. Friends...
I have 2 unit of micro hydro with bearing data as follows:
no. 1 dia. 120,24 mm
no. 2 dia. 120,33 mm
no. 4 dia. 120,33
Shaft speed 600 rpm
power out put 800kw
Type of turbine : horizontal Turbine
Brand : JM voith
Year of manufacturing : 1922
My problem is:
Bearing no. 1 micro hydro unit 1 reach 57 deg. C
Bearing no. 1 micro hydro unit 2 only 48,5 deg. c
Load of both turbine are same
Bearing radial clearance are same
Bearing radial contact chek is good contact
Type of lubrication is oil ring lubrication
Any one can sugget me what is the problem?
How high temperature limit idealy for this bearing
is there any rule shaft speed VS temperature limit of bearing
Thank be4.....