Hi all.
Not a motor man more of a hydraulics guy.
Was given a motor today which is apparently a 1.5kW 4 pole single phase motor with a big capacitor on the outside, anyway there are six leads and I have posted a pic for any of you experts to browse over, there are two leads which go to live, two leads that are in a connector block and the two leads swinging in the wind, would they go to neutral.
Any help with identifying the type of motor would be appreciated, no nameplate or details available.

Many thanks for your anticipated help.
regards
Rob