2 cylinders are available with me. Both are interconnected through
hose and control valve.
First cylinder contains helium gas at 300bar at ambient
temperature.
Second cylinder is empty.
Now I am pressurizing the second cylinder form the first
cylinder by opening the valve at a charge rate of 2bar / minute. Now if I measure the 2nd cylinder
wall temperature it reads more than the Helium gas temperature inside the 2nd
cylinder. How is it possible?
Good Answers: