Previous in Forum: facilitiesmgr   Next in Forum: Gold is cheaper in nepal as compare to india?
Close
Close
Close
Rate Comments: Nested
Member

Join Date: Jun 2009
Posts: 6

Quality Water Source Heat Pump Hose Kits

12/17/2009 2:47 PM

Go to:

www.chamberlinrubber.com

Click on the HVAC button!

ChamFlex® UL94 VO rated hose with return and supply assemblies. Supply has 600 WOG brass bodied ball valve with one test port. Return has Bell & Gossett Circuit Sentry Automatic Flow Limiting Valve, shut off and 2 test ports. Chamberlin now provides you with superior fire retardant hose assemblies of unparalleled quality and integrity, designed specifically for your water source heat pump applications. Our specially coated braid protects the tube from exterior abrasion and prevents rusting. Assemblies are available in any length. ChamFlex® provides you a hose with a long life of trouble-free service. Our tube compound is tested to and meets UL-94 with a VO rating, the highest standard in the industry. The patented process, which bonds the tube to a stainless steel wire outer braid, minimizes the possibility of the hose assembly kinking during installation.
ChamFlex® Advantages:

  • Superior abrasion resistant properties from our coated wire braid.
  • The "washer-less" design of the swivel end provides you with ease of installation.
  • Superior water flow capabilities, due to excellent flexibility of the hose, which also minimizes the possibility of kinking.
  • All male pipe threads are shipped with thread sealant already applied (eliminating the need for Teflon tape), capped, and ready for installation.
  • The permanently installed (crimped) end fittings eliminate the possibility of bands or clamps loosening and creating leaks.
  • Plated steel fittings and adapters reduce the possibility of over-torquing, a common problem with brass and other softer metals.
Register to Reply

Previous in Forum: facilitiesmgr   Next in Forum: Gold is cheaper in nepal as compare to india?
You might be interested in: Air Hose and Air Duct Hose, Hose Crimpers, Hose Reels

Advertisement