Hi
We face some problem when we proceed to replace the existing Actuator , rotork IQ20 F14 B drawing NO 200-520-01 with IQ20 F14 A DRWAING No 300-500-04, as you knew both of them are dual Channel
All configuration parameter done ,from local control conducting open /close action the result perfect and give indication at control room ,green /red /yellow ,for open close and travelling ,
Remotely fail to open /close , communication channel A disconnected ,indication at control room lost, communication channel B disconnected after channel A being connect, indication at control room healthy which means channel A communicating
Connection at site as this
Channel A connected at terminal (27,28)
Channel B connected at terminal ( 22,23)
When channel A connection moved to (22, 23) indication of valve still healthy which means channel A can communicate at both terminal
When channel B connection moved to (27, 28) indication of valve lost which means no communication at both terminal
To prove no problem at control room or field wiring actuator from another stream being used and tested okay
The question is this type replacement for the existing type.
What we can do in the next step?
Best Regards