I live in a one story, on slab ranch style home. My furnace is at an extreme corner of the home next to my garage in a small closet size room with a vented outdoor entry door. My supply duct(s) is/are 6" round shafts through the cement slab and my return is a single central return duct, approximately 18" x 12", through the attic from the opposite end of the house to the furnace (approx. 60 ft. long). The attic is only insulated above the ceiling and is quite cold in the winter and hot in the summer. My heating and cooling bills are through the roof. What can I do, myself, to improve the efficiency of this type setup short of running new ducts inside the house and/or moving the furnace?