Associate
Join Date: Oct 2008
Location: Israel
Posts: 27
|
|
Does any body knows where is possible to buy in Europe, similar or same Motor Terminal Blocks |
 |
TYPE 1073-A /-B /-C /-D
| Grounding Terminals & Ceramic Terminal Blocks for Panel / Chassis Mounting |
 |  |  |
 |
Series 107 is designed to meet the requirements of DIN Standard 46295 for motor terminal boards. The buttress-headed slotted posts are securely fastened to the base to prevent twisting. The mounting holes are supplied with washers cemented in the cast base. The terminal block provides good vibration resistance during use with electric motors.
Series 107 motor terminal board should be shimmed if it is mounted to uneven surfaces. Care should be taken to prevent over-tightening of the securing nuts. |
|
|
|
Register to Reply
|
|
|