we are using 2 nos of 250 kw VFD for ID fan application in boilers.
out of one automatically reducing the rpm to zero, and we are able to restart immediately after reaching zero rpm (the drive doesnot requires no reset operations ) .it is not leaving any alarms also. the model is MM430, SIEMENS make.
fan application is 750 rpm max,but we are always operatiing around 500 650 rpm only ,load also 65 % only.more over there is no commond from DCS, it is operated from panel mode,
it is gretely confusing, pl give suggestions