Dear All,
I am designing a sub-station for a 4 storeyed indutrial unit where I am proposing to install 2 nos. 1000kVA, 11kV/433V Dry Type Distribution Transformers on the roof top i.e. 5th floor. I propose to distribute power using sandwich type bus-bar trunking which will run from top to ground. The major load is on the 4th floor & 3rd Floor.
This way I intend to reduce cable losses and save space on the ground floor which is congested. Running an 11kV XLPE cable from ground to terrace is possible through a duct.
Has anybody out there tried this before and can you highlight pitfalls, if any ?
"Almost" Good Answers: