Previous in Forum: CND Engines vs. Bio Gas Engines   Next in Forum: Excess Flow Valve for LPG Truck
Close
Close
Close
2 comments
Rate Comments: Nested
Participant

Join Date: Mar 2010
Posts: 1

Basket Strainer for Mud Pump

03/03/2010 1:27 AM

I NEED TO FRAME UP TECHNICAL CPESIFICATION AND DRAWING FOR FABRICATION OF BASKET STRAINERS FOR MUD PUMP TO BE USED AT WORK OVER RIGS IN THE OIL FIELDS

SUITABLE MEDIUM: BRINE,OIL,GAS, WATER, ORGANIC & IN ORGANIC SOLVENTS LIKE XYLENE FOR WELL STIMULATION ETC.

SOLID TO BE FILTERED OUT: SAND, CEMENT CUTTINGS AND OTHER SOLID DEBRIS FROM THE WELL

PRESSURE: AT INLET 35 PSI (MAX)

MATERIAL OF CONSTRUCTION: CYLINDERICAL HOUSING/OUTER CELL: SS-304/316 ?

INNER PERFORATED CYLIDERICAL STRAINER : SS-304/316 ?

CYLINDERICAL OUTER CELL: DIA- 360 MM, HEIGHT-560 MM THICKNESS- 5MM (MIN)

INNER STRAINER INSERT: DIA-270 MM, HEIGHT- 550 MM, THICKNESS- 5 MM (MIN)

HOLE SIZE: 4-5 MM DIA

SUGGESTION AND SUPPORT FOR FRAMING UP TECH. SPECS AND DRAWING FOR THE SAME

Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru
United Kingdom - Member - Indeterminate Engineering Fields - Control Engineering - New Member

Join Date: Jan 2007
Location: In the bothy, 7 chains down the line from Dodman's Lane level crossing, in the nation formerly known as Great Britain. Kettle's on.
Posts: 32209
Good Answers: 839
#1

Re: Basket Strainer for Mud Pump

03/04/2010 7:47 AM

Turn off Caps Lock and start getting supplier information and catalogues. Work-up the spec in dialogue with the suppliers.

__________________
"Did you get my e-mail?" - "The biggest problem in communication is the illusion that it has taken place" - George Bernard Shaw, 1856
Register to Reply
Associate

Join Date: Nov 2009
Location: india punjab
Posts: 28
#2

Re: Basket Strainer for Mud Pump

03/10/2010 7:05 AM
__________________
nothing is impossible !
Register to Reply
Register to Reply 2 comments

Previous in Forum: CND Engines vs. Bio Gas Engines   Next in Forum: Excess Flow Valve for LPG Truck

Advertisement