I have developed and patented a medal winning LED current indication device I need to find an organisation to collaborate with and profit from its versatile ability to make electrical current something visible. It operates at 1/10th of an LED's normal requirement for voltage and offers 500 times the current density of an ordinary LED. Keeeping Vf down minimises power loss.
As well as visible signals it also produces 2 volt free isolated outputs and will operate over the range of 3mA to 10 Amperes AC or DC while requireing only a fraction of one volt (0.35-1.2 Volts over I Range) to operate.
It is a 2 terminal device that can be placed into ANY electrical circuit at any line voltage( up to KVolts ) because it operates in the current-mode almost exclussively.
Its unique and promises to be a very versatile high volume product that will blow your customers socks off I promise.
If any of your readers wish to know more about this product and wish to profit from its widspread comercialisation please contact me using details below.
R. Gardner
UK
Tel.+4401446 741180
Mob. +44(0)7887705480