"The "Fire Poncho" is the worlds first and only high speed, fast, easy fit, fire compliant protective garment that is suitable for everyone
How does it work?
Simple! Once you hear the fire or smoke alarm activated just pull out your "Fire Poncho" from it's "quick release" foil packet, located in your room or in the "Fire Poncho bins" located each side of the fire extinguisher by the refuge points in the building
1) Simply pull the"Quick Release" red cord located at the top of the foil packet
2) Pull out the adult or childs fire poncho.
3) Pull the "Fire poncho" immediately straight over your head.
3) Get out of the building as quickly and as safely as you can
TOTAL TIME TAKEN - LESS THAN 5 SECONDS!
You don't need to think about anything else except getting out of the building as quickly & calmly as you can. Your Fire Poncho is flame resistant to a temperature of 2,000 degrees for up to 2 hours and it conforms to EN:-531 and also to EN:470-1 Giving you Additional aid in the event of escape.
IT WILL HELP PROTECT YOU!
The "Fire Poncho's" aim is purely and simply to help stop you and your family receiving potentialy serious or fatal burns and to feel comfortable in the knowledge that you COULD GET OUT IN TIME!
Patent Nos GB: 0625992.3 & GB:0625993.1.
For Further Details or if you would like to find out more please contact Paul.