Hello, I manage a power facility with 2 Caterpillar 3516B and one 3512B generator sets. The 3516B's are connected to 2000kva/400v/50hz/.8pf generators, and the 3512B to a 1250kva/400v/50hz/.8pf generator. these units are run in the island mode as prime power. the maximum load is 1600kw @ unity pf. The elevation is <200ft above sea level, and the ambient temp average is 83F(max 95F). The service manuals say NTE 950F exhaust temp @ full load (1600 kw). these units never run over 1250 kw because of the load demand priority settings (i.e. @ 1250 kw load a second unit is started and comes on line). The problem is the exhaust temperatures: @ 1200 kw the exhaust temps are 1199F/1210F. I have tried to get the dealer to respond but no luck, are these temps dangerous for our engines? They are brand new: the 3516's have 1235 hrs and the 3512 234 hrs run time. Maximum fuel consumption is 65/67 usgph at 1250 kw. Thanks.
Good Answers: