I need design or evaluating purchase-if exist on market- a drive for electromagnetic gluer applicator that consist apply for a very little time 24 Volt DC -typically 3 micro seg- and then hold it with 5 Volt DC until .
Excuse me.I´m wrong. 3 miliseconds.It´s the time necesary for the internal mechanism slide by the magnetic effect and open to apply glue and then with 5 Vdc is enough to keep open the valve with a moderate current consume.