Thanks for the reply.
I was looking at this last night and I did not get a good explanation of Regulating transformer. Auto Transformer is easy to understand, but what is a regulating transformer.
Voltage regulating transformers usually have an additional magnetic circuit and an additional winding connected to a capacitance to form a (quasi) resonant electrical circuit. The added design elements stabilize output voltage under variable source and load conditions. While simple transformers (and auto-transformers) are fairly easy to design and construct, the analysis, design, and construction of regulating transformers is a much more complex project.