Structure of Raymond Mill:
1. The whole plant is a vertical structure of strong systematic characteristic, so it occupies small area. From crushing of raw material to grinding and packing is an independent production system.
2. Compared with other milling plants, its passing ratio achieves 99%, this is what other mill can not reach.
3. Driving system of main frame adopts airtight gearing and pulley, drives smoothly and operates reliably.
4. Main parts of the whole plant are made from cast and steel of high quality. The technics is so subtly that insures the durability of whole plant.
5. The electric control system is centralized controlled, so the automaticity is high, no people are needed in the operating room.
__________________
Supply crusher,grinding machine,mobile crusher,vibrating feeder,etc.