I forgot my password.
Don't have an account?
Dears friends Pls help
how to calculate Pneumatic cylinder dia for 250N min. force.
Pls tell complete calculation with detail.
If u clear by examples its easy to understand me
Thanks
Waiting for urgent reply
Determine the air pressure available (kg/cm2, psi, Pa, or other units). This is P.
Convert whichever of these typical units to N/cm2.
Calculate the area of the cylinder in cm2. This is A.
Select a safety or service factor, say 1.3; this is SF.
If P x A x SF ≥ 250, okay. If not, try a larger cylinder and recalculate.
we have air pressure with 6 Bars
could u pls tell me how i calcute with this
pls clear more
we have 6 bar pressure in our line. 1 N square cm is equal to 0.1 bar
its mean 60 square cm.
assumed i choose 30 mm dia cylinder. 30mm equal to 3cm area of this is 28.29.
as per ur calculation
60 x 28.29 x 1.3
=2206
pls clearify this is ok or not