Dear All,
Could you please suggest a suitable cost effective solution for Natural gas flow totalizer.
design input from customer is as follwos. please note this is not for custody transfer applciations, it is for internal check.
Flow rate : 0 – 30000 Nm3/hr
Line size : 20" (508mm)
Normal Operating Pressure: 1.9 Kg/cm2
Maximum pressure: 10 Kg/cm2
Normal Operating temperature: 20 °C
Operating temperature: -20 to 50°C
Accuracy: not less than 0.1% FS
Pressure & Temperature compensation required.
Output 4 -20mA
your kind support is very much appreciated.