How is ETL listing correlated to the IMC?
IOW, in the IMC p46, for a wall-mounted canopy, Light Duty cooking appliances, the hood requires 200 cfm/lf hood.
Compared to the ETL requirement of 150 cfm/lf of hood, but with 450º F max cooking surface temperature.
So to use the ETL, one has to determine what the max cooking surface temperatures are.
Other than going to the appliance mfr, is there a generic way of determining the max cooking surface temperatures of the appliances? Such as:
36" elect range & oven
36" elect char broiler
38" dbl elect oven
36" elect flat griddle
30" 20 gal tilt kettle
******************************
Similar ?'s are for Medium Duty cooking appliances:
IMC: 300 cfm/lf, vs. ETL 200 cfm/lf T=/< 600º F
******************************
and HD cooking appliances:
IMC: 400 cfm/lf, vs. ETL 250 cfm/lf + T=< 700º F
Thx.
"Almost" Good Answers: