We are using AEG energy meter
AEG EM3B114W1-1,66/10R
Can any one have catalog of this meter or otherwsie help to measure the reading .
Meter name plate data is :
1200 Rev/Kwh
CT 50/5 (CTR : 10 )
PT 11000/110 (PTR: 100)
We measure the 22Amp with 5rev in 38 sec and apply the formual
P = SQRT(3) x V x I x P.f = SQRT(3) x 11000 x 22 x 0.85 = 356 KW
Question is whether M.F of Ct & P.T ( 10 x 100 ) need to incorporate in this or not .
Because when estimating the power from Rev/ Kwh of meter the value comes to = 0.369 KW
Please guide & If catalog available please send me .
Regards
ASAD