I have a confusion regarding power measurement of Induction motors in industrial units. Please clarify it to me
26 KW, 400 V, 50 Hz, Y, 48.7 A, P.F 0.84, 1460 RPM.
This name plate means the motor will provide 26 KW of Mechanical power at 400 V and draws 48.7 A at Full Load and P.F will be 0.84 and Efficiency will be 91.73 %
Now what I thought about measurement system is that only current is measured. This current valu is converted into mA (4-20 mA) value and against this mA value KW are being shown in the control room.
Let take an example. (I am mentioning some values of above nameplate)
(0 A, 4 mA, 0 Kw), (9.14 A, 7 mA, 4.87 KW), (18.26 A, 10 mA, 9.75 Kw), (24.35 A, 12 mA, 13 Kw), (33.48A,15 mA, 17.87 KW), (42.61 A, 18 mA, 22.75 Kw), (48.7 A, 20 mA, 26 Kw)
(18.26 A, 10 mA, 9.75 Kw): It means when motor draw 18.26 A, transducer generates 10 mA signal and controller (PLC) show 9.75 KW against.
Now my question is that
1. Motor efficiency and P.F are the function of % of rated Load. They are different at different Loads.
2. Below 50 % of the rated load motor have Poor efficiency and P.F. Does this kind of measurement compensate for this Low efficiency and P.F?
3. Motor Power is P = 1.732 *V*I*P.F*Efficiency. Consider Voltage to be constant. if we look at above measurement approach, it take P.F and Efficiency to be constant and take the current only to be variable.
Waiting for Ur Reply
"Almost" Good Answers: