I am supposed to supply Dn 50 Shut-off valve authorized for high temperature oil service.The valve shall be full-bore ball valve with flanges conforming to pressure class PN 40. The body shall be of steel, the ball from stainless steel 1.403, the spindle of hard chromed steel and seals and gaskets of PTFE. Normally the oil systems I have came a cross, are designed according to ANSI but this system is design according to din or En. I am interested in offering a ANSI valve similar to this Din description, how would that ANSI description look like