What pressure results for a flow transmitter of range 0- 180t/h in the dcs and 0-301mbar in the field using square root extraction. Kindly also suggest formulae for the percentages 0,25,50,75,100?
It's not the exact range you are looking for, and the percentage intervals are not identical, but the values for square roots of percentages of a max flow rate of 1200 were just posted here: One typo: 15% should be 16%.