We have a TDC flange and TDC cleat making machine of Lockformer. While the standard length that we product of TDC cleat is 1220 mm. then it has to sheared or cut into lengths of 150 mm. We used to do the operation on a cutting machine from Bosch but it makes lot of noise and the whole shop floor does not like it. The blade we use is HSS for the same.
The distance between the two rollers in this 13 station machine is 150 mm. So minimum length that can be produces is 250 mm. But we need it in 150 mm. Is it possible to cut the required length of 150 mm from 1220 mm each without making any noise. The operation is to be done after the rollforming. Plz suggest any good engineering cutting operation that is cheap and possible. Is Die a possible solution? do die cut corruagted shapes of GI.