Electrical Insulation Synthetic Mats
Poly Electro safe Mat are highly recommended for total safety of workmen from electrical shock when working in or around environment like
- High Voltage Panels,
- Sub-station,
- Power Transformer Rooms,
- LT & HT Labs,
- Near Busbars,
- Near Control Panels etc.
In fact, the list does not end here, this is the safety product offering high level of di-electrical strength upto 65000 Volts.
PROOF VOLTAGE
|
Class |
Thickness |
Proof Voltage KV |
|
A up to 3.3 KV |
2.0 MM |
10 |
|
B 3.3 KV to 11 KV |
2.5 MM |
33 |
|
C 11 KV to 33 KV |
3.0 MM |
66 |
Contact:
www.santoshrubber.com