Hai Guys, I'm setting up a air compressor room which suits a 100HP and 50HP vane type air compressor.My question is when we install the pipeline in series, which mean that main pipe as 3" in size will be getting in 2" pipe and 1 1/2" connection into it.I'm afraid that will there be any resricted in flowrate because the 100HP compressor using a inverter type and we do comes across inn situation where the 100HP pump in 7.5bar of air and 50HP compressor do pump 7.5bar of air and and the result is the 50HP compressor were off load for few minutes.Is there any sort like the air pressure are lagging each other.For you guys information the flowrate of the 50HP is 200cfm and the 100HP is 400cfm.Please advice..Thanks.
"Almost" Good Answers: