Our Boilers are having P.A Fans which will carry pulverised coal from the mill to the furnace. Our P.A fans take air from outside the sec air fan O/L and RAPH. Presure before P.A fan = 70--80 mmwc, P.A Fan O/L pressure = 700mmwc.
We are facing problems of severe dust leakage from PA ducts, expansion bellows, Gate seals, P.A Fan gland seals etc. a) Expansion bellows are of alloy steel and suffer corrosion and erosion leakages. b) Gate seals are 7--8 nos of 0.7mm thick SS material, which are getting deformed. My question is a) Plz suggest a suitable abrasion resistant [ inside bellow]and corrosion resistant [ outside bellow] coating for using on expansion bellows? b) What is the better material for gate seal, which are less costly as well?