Previous in Forum: Dual-Direction or Dual Action Hydraulic Damper/Cylinder/Piston   Next in Forum: How to Choose an Ecommerce Product? - Part II
Close
Close
Close
Rate Comments: Nested
Anonymous Poster

Aluminium Composite Panel

08/31/2010 5:15 AM

1.the size:
Width : 1220mm( as standard ),1250mm, 1500mm,1550mm
Length: 2440mm (as standard), as the clients requirement.

2.the thickness:

The panel thickness 3mm is use for interior wall decoration.
The panel thickness 4mm is use for exterior buiding faced decoration and cladding.

aluminum skin thickness :0.21mm, 0.25m, 0.30mm,0.35mm, 0.40mm,0.45mm,0.5mm.

3.the materials :

the core materials is DHPE or the fire-resistance materials.

the aluminum sheet on the two side.

4.the color:

standards color,metallic coating color,granite finishing coating, brush finishing coating, mirror coating

also could fabrication according to the clients offered the color sample.
The PE coating we guarantee the color don t fade within 10 years.
The PVDF (Kyna500)coating we guarantee the quality could last 20 years at least.

5.the certificate:

ISO9001, GB/T17748,ISO14001,UKAS,ASTM.

Name: Mr Srada P,
Ningbo HanKing Import & Export Co.,Ltd
Website: http://www.sinsobond.com

CR4 Admin: Phone number and email address removed. Please use the private messaging system instead.

Reply

Previous in Forum: Dual-Direction or Dual Action Hydraulic Damper/Cylinder/Piston   Next in Forum: How to Choose an Ecommerce Product? - Part II

Advertisement