Previous in Forum: Buy Brand Name Shoes Online! NIKE ADIDAS SUPRA PUMA   Next in Forum: High Efficiency CoGen System
Close
Close
Close
Rate Comments: Nested
Participant

Join Date: Sep 2010
Posts: 4

jaw crusher(9.20)

09/20/2010 4:12 AM

Jaw Crusher is mainly used to crush all kinds of mining stones primarily and the largest compression resistance of the material to be crushed is 320MPa. It is widely used in mining, metallurgical industry, building material, highway, railway and chemical industry.

Working Principle: The motor transmits power through belt, drives the moving jaw do periodic motion to the fixed jaw surround the eccentric shaft. The angle between toggle plate and the moving jaw increases when jaw moves up which pushes jaw closes to the fixed jaw. The stuff will be crushed in this process. The angle of Jaw Crusher between toggle plate and moving jaw decreases when the moving jaw moves down, which moves away from fixed jaw by the pulling of rod and spring. The products will be discharged from the outlet of Jaw Crusher after crushing.

Jaw Crusher Application

Jaw crusher has been widely applied in mining, metallurgical, construction, road and railway building, water conservancy and chemistry etc. It is mainly applied in the primary crushing in which the compressive strength of original material is under 320Mpa.

Working Principle of jaw crusher:

This crusher adopts the electric motor as the power. The eccentric shaft is revolved by an electric motor through v-belts. It causes the swing jaw following the preconcerted path to crush the feeding material. Thus the material will be crushed in the crushing chamber which is composed of the stationary jaw plate, swing jaw plate and the liner plate. The material is discharged from the lower part of machine that is what you want.

Jaw Crusher Main Features and Benefits

1. Simple structure and easy maintenance.

2. Stable performance and low operating cost.

3. High crushing ratio.

4. Use high manganese steel, one-off foundry.

5. High resistance to friction, abrasion and compression with longer operating life span.

Cone crusher

Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru

Join Date: Jul 2005
Location: Stoke-on-Trent, UK
Posts: 4499
Good Answers: 137
#1

Re: jaw crusher(9.20)

09/20/2010 5:45 AM

Are you thinking of crushing cars with it?

__________________
Give masochists a fair crack of the whip
Register to Reply
Register to Reply

Previous in Forum: Buy Brand Name Shoes Online! NIKE ADIDAS SUPRA PUMA   Next in Forum: High Efficiency CoGen System
You might be interested in: Chuck Jaws

Advertisement