Can from induction motor nameplate we determine Impedance ( Rotor Impedance and stator Impedance) by using formulas?
Like
22 KW, 400 V, 50 Hz, D, 42 A, P.F 0.84, 1465 RPM
(Efficiency = 90 %, Losses = 2.442 KW)
Thanks in advance
(Actually I am working on VFD's using DTC mode and want to calculate the Power and for this purpose Rotor and stator Impedance are required)