All ratings will be available in the manufacturer's catalogue, if not on the nameplate. Don't you have that with you ? There is no formula for finding equivalent ratings across utilisation categories.
__________________
Nothing worthwhile can ever be taught, it can only be learnt.
IEC Categories for Current rating of the contactor are described as:
AC1 - Non-inductive or slightly inductive rows
AC2 - Starting of slip-ring motors
AC3 - Starting of squirrel-cage motors and switching off only
after the motor is up to speed. (Make Locked Rotor Amps (LRA), Break
Full Load Amps (FLA))
AC4 - Starting of squirrel-cage motors with inching and plugging duty. Rapid Start/Stop. (Make and Break LRA).................
and ofcourse it s given in the catalogue ............
"Almost" Good Answers: