Previous in Forum: Axial Check Valve   Next in Forum: Newly realeased wavelength adjusting FC system
Close
Close
Close
Rate Comments: Nested
Member

Join Date: Nov 2010
Posts: 7

Lift Plug Valve

11/24/2010 10:12 PM

Plug Valve, also known as Cock Valve, is one type of Closing or Plug Type that by rotation of 90 Degree to make the Passage of Plug and Valve Body to be the same or divided to realize its on/off functions. The Plug can be Cylinder or Taper Type. Plug valve is simple and often economical.

Lift Plug Valve is simple and rugged design makes it suitable for severe applications at high temperatures or with highly abrasive or erosive materials. In the Delayed Coking industry, the Scruff lift Plug is utilized as an Isolation and Switch valve. In vibrating, cracking, hydro processing, distillation and deasphalting refiner applications, the lift plug has proven to be an ideal isolation valve with many advantages over traditional ball valves and t-pieces.

Register to Reply

Previous in Forum: Axial Check Valve   Next in Forum: Newly realeased wavelength adjusting FC system

Advertisement