Previous in Forum: Single Plate Check Valve   Next in Forum: Lift Plug Valve
Close
Close
Close
Rate Comments: Nested
Member

Join Date: Nov 2010
Posts: 7

Axial Check Valve

11/24/2010 10:11 PM

The SEV Axial Flow Check Valve has special seat construction type as compound seal, which is suitable for corrosive or non-corrosive fluid media, especially for working condition requiring zero-leakage.

It is the preferred solution for critical non-return applications such as the protection of rotating equipment and systems where low pressure loss, stable operation and dynamic behavior are essential.

Register to Reply

Previous in Forum: Single Plate Check Valve   Next in Forum: Lift Plug Valve
You might be interested in: Check Valves, Axial Flow Pumps, Back Flow Preventers

Advertisement