I'm trying to determine if it is potentially cost effective to replace thin-walled AL castings with hydroformed sheet for parts ranging in size from ~5" to ~16" with annual volumes ranging from a few hundred to several thousand. Many of them are LH and RH pairs that could potentially be formed together.
These are not high precision parts and we have considerable design flexibility to accomodate the process. I can see how the forming operation itself could be cost effective but am concerned about trimming operations eliminating the benefit.
Can anyone speak to these issues and/or recommend potential hydroforming service suppliers whose cost structures aren't based on aerospace? We are located in south central Michigan.
Thank you,
Kyle